Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
IC REG LINEAR 2.5V 250MA SOT89-3 Product overview: MCP1702T-2502E/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 250MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1702T-2502E/M
Manufacturer: Microchip Technology
Win Source Part Number: 1074803-MCP1702T-250
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.1V @ 250mA
Operating Supply Current: 5μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 2.5V 250MA SOT89-3
IC REG LINEAR 2.5V 250MA SOT89-3
IC REG LINEAR 2.5V 250MA SOT89-3
LDO Voltage Regulators LDO w/ Low Quiescent
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1702T-2502E/MBCT-ND | 776-MCP1702T-2502E/MB | 1074803-MCP1702T-2502E/MB | MCP1702T-2502E/MB | MCP1702T-2502E/MB | MCP1702T-2502E/MB | MCP1702T-2502E/MB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 250MA SOT89 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-2502E/MB | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-243AA | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-3 | Other; TO-243AA | SOT89 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |