Microchip Technology, Inc. Ldo Voltage Regulator, Fixed, 2.5V, 0.25A, Sot-23A-3; Output Type Microchip MCP1702T-2502E/CB

Description
LDO VOLTAGE REGULATOR, FIXED, 2.5V, 0.25A, SOT-23A-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, FIXED, 2.5V, 0.25A, SOT-23A-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, Fixed, 2.5V, 0.25A, Sot-23A-3; Output Type Microchip - 56K6988 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 2.5V, 0.25A, Sot-23A-3; Output Type Microchip
56K6988
Ldo Voltage Regulator, Fixed, 2.5V, 0.25A, Sot-23A-3; Output Type Microchip 56K6988
LDO VOLTAGE REGULATOR, FIXED, 2.5V, 0.25A, SOT-23A-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 2.5V, 0.25A, SOT-23A-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

Supplier's Site
Ldo, Fixed, 2.5V, 0.25A, -40 To 125Deg C; Output Type Microchip - 38X6097 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.25A, -40 To 125Deg C; Output Type Microchip
38X6097
Ldo, Fixed, 2.5V, 0.25A, -40 To 125Deg C; Output Type Microchip 38X6097
LDO, FIXED, 2.5V, 0.25A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.25A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 56K6988
Product Name Ldo Voltage Regulator, Fixed, 2.5V, 0.25A, Sot-23A-3; Output Type Microchip
Input Voltage 2.7 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details