Manufacturer: Microchip Technology
Win Source Part Number: 136078-MCP1702T-1802
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23A-3
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 5μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
IC REG LIN 1.8V 200MA SOT23A-3 Product overview: MCP1702T-1802E/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1702T-1802E/C
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
IC REG LIN 1.8V 200MA SOT23A-3
IC REG LIN 1.8V 200MA SOT23A-3
LDO Voltage Regulators LDO w/ Low Quiescent
IC REG LIN 1.8V 200MA SOT23A-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 136078-MCP1702T-1802E/CB | 776-MCP1702T-1802E/CB | MCP1702T-1802E/CBCT-ND | MCP1702T-1802E/CB | MCP1702T-1802E/CB | MCP1702T-1802E/CB | MCP1702T-1802E/CB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-1802E/CB | 1.8V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23A-3 | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||
| Life Cycle Stage | Maturity; Active |