Manufacturer: Microchip Technology
Win Source Part Number: 1074801-MCP1702T-150
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 5μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.5V 200MA SOT89-3 Product overview: MCP1702T-1502E/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 200MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1702T-1502E/M
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-3
IC REG LINEAR 1.5V 200MA SOT89-3
LDO Voltage Regulators Low Iq 250mA LDO Vin 13.2V max Vout=1.5V
IC REG LINEAR 1.5V 200MA SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1074801-MCP1702T-1502E/MB | 776-MCP1702T-1502E/MB | MCP1702T-1502E/MBTR-ND | MCP1702T-1502E/MB | MCP1702T-1502E/MB | MCP1702T-1502E/MB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1702T-1502E/MB | 1.5V 200MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOT89; Other; SOT-89-3 | Other; Tape & Reel (TR) | Other; TO-243AA | |||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |