Microchip Technology, Inc. Fixed Ldo Voltage Regulator, 2.7V To 13.2V, 330Mv Dropout, 1.2Vout, 200Maout, Sot-23A-3 Rohs Compliant Microchip MCP1702T-1202E/CB

Description
Fixed LDO Voltage Regulator, 2.7V to 13.2V, 330mV Dropout, 1.2Vout, 200mAout, SOT-23A-3 RoHS Compliant: Yes
Description
Fixed LDO Voltage Regulator, 2.7V to 13.2V, 330mV Dropout, 1.2Vout, 200mAout, SOT-23A-3 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2.7V To 13.2V, 330Mv Dropout, 1.2Vout, 200Maout, Sot-23A-3 Rohs Compliant Microchip - 18T9173 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.7V To 13.2V, 330Mv Dropout, 1.2Vout, 200Maout, Sot-23A-3 Rohs Compliant Microchip
18T9173
Fixed Ldo Voltage Regulator, 2.7V To 13.2V, 330Mv Dropout, 1.2Vout, 200Maout, Sot-23A-3 Rohs Compliant Microchip 18T9173
Fixed LDO Voltage Regulator, 2.7V to 13.2V, 330mV Dropout, 1.2Vout, 200mAout, SOT-23A-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.7V to 13.2V, 330mV Dropout, 1.2Vout, 200mAout, SOT-23A-3 RoHS Compliant: Yes

Supplier's Site
Ic, Ldo Reg, 250Ma, 1.2V, 3-Sot-23B, Full Reel; Output Type Microchip - 31T1324 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 250Ma, 1.2V, 3-Sot-23B, Full Reel; Output Type Microchip
31T1324
Ic, Ldo Reg, 250Ma, 1.2V, 3-Sot-23B, Full Reel; Output Type Microchip 31T1324
IC, LDO REG, 250mA, 1.2V, 3-SOT-23B, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

IC, LDO REG, 250mA, 1.2V, 3-SOT-23B, FULL REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 250Ma, 1.2V, 3-Sot-23B; Output Type Microchip - 52R9892 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 250Ma, 1.2V, 3-Sot-23B; Output Type Microchip
52R9892
Ldo Voltage Regulator, 250Ma, 1.2V, 3-Sot-23B; Output Type Microchip 52R9892
LDO VOLTAGE REGULATOR, 250mA, 1.2V, 3-SOT-23B; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mARoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 250mA, 1.2V, 3-SOT-23B; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 18T9173 31T1324 52R9892
Product Name Fixed Ldo Voltage Regulator, 2.7V To 13.2V, 330Mv Dropout, 1.2Vout, 200Maout, Sot-23A-3 Rohs Compliant Microchip Ic, Ldo Reg, 250Ma, 1.2V, 3-Sot-23B, Full Reel; Output Type Microchip Ldo Voltage Regulator, 250Ma, 1.2V, 3-Sot-23B; Output Type Microchip
Input Voltage 2.7 to 13.2 volts 2.7 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details