Microchip Technology, Inc. 250mA low IQ LDO MCP1702

Description
The MCP1702 is a CMOS low dropout positive voltage regulator with 250 mA maximum output current. MCP1702 works with input voltage of up to 13.2V and in combination with its low current consumption of 2 µA is an ideal solution for applications using multi-cell, 9V alkaline or one- or two cell lithium-ion batteries. Additional Features 2.0 µA quiescent current (typical) Wide input operating voltage range: 2.7V to 13.2V High output current capability 250 mA Output Current for Output Voltages = 2.5V 200 mA Output Current for Output Voltages < 2.5V Output voltage range 1.2V to 5.5V in 0.1V increments (50 mV increments available upon request) Stable with 1.0 µF to 22 µF ceramic, aluminum, or tantalum output capacitors Short-circuit protection Overtemperature protection Package options: 3-Pin SOT-23A, 3-Pin SOT-89,TO-92-3
Datasheet
Description
The MCP1702 is a CMOS low dropout positive voltage regulator with 250 mA maximum output current. MCP1702 works with input voltage of up to 13.2V and in combination with its low current consumption of 2 µA is an ideal solution for applications using multi-cell, 9V alkaline or one- or two cell lithium-ion batteries. Additional Features 2.0 µA quiescent current (typical) Wide input operating voltage range: 2.7V to 13.2V High output current capability 250 mA Output Current for Output Voltages = 2.5V 200 mA Output Current for Output Voltages < 2.5V Output voltage range 1.2V to 5.5V in 0.1V increments (50 mV increments available upon request) Stable with 1.0 µF to 22 µF ceramic, aluminum, or tantalum output capacitors Short-circuit protection Overtemperature protection Package options: 3-Pin SOT-23A, 3-Pin SOT-89,TO-92-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250mA low IQ LDO - MCP1702 - Microchip Technology, Inc.
Chandler, AZ, United States
250mA low IQ LDO
MCP1702
250mA low IQ LDO MCP1702
The MCP1702 is a CMOS low dropout positive voltage regulator with 250 mA maximum output current. MCP1702 works with input voltage of up to 13.2V and in combination with its low current consumption of 2 µA is an ideal solution for applications using multi-cell, 9V alkaline or one- or two cell lithium-ion batteries. Additional Features 2.0 µA quiescent current (typical) Wide input operating voltage range: 2.7V to 13.2V High output current capability 250 mA Output Current for Output Voltages = 2.5V 200 mA Output Current for Output Voltages < 2.5V Output voltage range 1.2V to 5.5V in 0.1V increments (50 mV increments available upon request) Stable with 1.0 µF to 22 µF ceramic, aluminum, or tantalum output capacitors Short-circuit protection Overtemperature protection Package options: 3-Pin SOT-23A, 3-Pin SOT-89,TO-92-3

The MCP1702 is a CMOS low dropout positive voltage regulator with 250 mA maximum output current. MCP1702 works with input voltage of up to 13.2V and in combination with its low current consumption of 2 µA is an ideal solution for applications using multi-cell, 9V alkaline or one- or two cell lithium-ion batteries.

Additional Features

    • 2.0 µA quiescent current (typical)
    • Wide input operating voltage range: 2.7V to 13.2V
    • High output current capability
      • 250 mA Output Current for Output Voltages = 2.5V
      • 200 mA Output Current for Output Voltages < 2.5V
    • Output voltage range 1.2V to 5.5V in 0.1V increments (50 mV increments available upon request)
    • Stable with 1.0 µF to 22 µF ceramic, aluminum, or tantalum output capacitors
    • Short-circuit protection
    • Overtemperature protection
    • Package options: 3-Pin SOT-23A, 3-Pin SOT-89,TO-92-3
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1702
Product Name 250mA low IQ LDO
Package Type SOT23; SOT89; Other; ['SOT-89', 'SOT-23A', 'TO-92']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3132 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1525B-SP Regulating Pulse Width Modulators - 5962-8951105VEA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - BTS426L1E3062ABUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
View Details
Gates and Inverters - 74AHC14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 5.5 volts
View Details