Microchip Technology, Inc. Ldo Voltage Regulator, 5V, 250Ma, To-92-3; Output Type Microchip MCP1702-5002E/TO

Description
LDO VOLTAGE REGULATOR, 5V, 250mA, TO-92-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 5V, 250mA, TO-92-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 250Ma, To-92-3; Output Type Microchip - 56K6985 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 250Ma, To-92-3; Output Type Microchip
56K6985
Ldo Voltage Regulator, 5V, 250Ma, To-92-3; Output Type Microchip 56K6985
LDO VOLTAGE REGULATOR, 5V, 250mA, TO-92-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 250mA, TO-92-3; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:13.2V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA RoHS Compliant: Yes

Supplier's Site
Fixed Ldo Voltage Regulator, 2.7V To 13.2V, 330Mv Dropout, 5Vout, 250Maout, To-92-3 Rohs Compliant Microchip - 34M7420 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.7V To 13.2V, 330Mv Dropout, 5Vout, 250Maout, To-92-3 Rohs Compliant Microchip
34M7420
Fixed Ldo Voltage Regulator, 2.7V To 13.2V, 330Mv Dropout, 5Vout, 250Maout, To-92-3 Rohs Compliant Microchip 34M7420
Fixed LDO Voltage Regulator, 2.7V to 13.2V, 330mV Dropout, 5Vout, 250mAout, TO-92-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.7V to 13.2V, 330mV Dropout, 5Vout, 250mAout, TO-92-3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 56K6985 34M7420
Product Name Ldo Voltage Regulator, 5V, 250Ma, To-92-3; Output Type Microchip Fixed Ldo Voltage Regulator, 2.7V To 13.2V, 330Mv Dropout, 5Vout, 250Maout, To-92-3 Rohs Compliant Microchip
Input Voltage 2.7 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details