Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-92-3
Manufacturer: Microchip Technology
Win Source Part Number: 1074797-MCP1702-3302
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.725V @ 250mA
Operating Supply Current: 5μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 250MA TO92-3 Product overview: MCP1702-3302E/TO from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1702-3302E/TO
IC REG LINEAR 3.3V 250MA TO92-3
LDO Voltage Regulators LDO w/ Low Quiescent
IC REG LINEAR 3.3V 250MA TO92-3
IC REG LINEAR 3.3V 250MA TO92-3
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1702-3302E/TO-ND | 1074797-MCP1702-3302E/TO | 403850 | 403850P | 776-MCP1702-3302E/TO | MCP1702-3302E/TO | MCP1702-3302E/TO | MCP1702-3302E/TO | MCP1702-3302E/TO |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1702-3302E/TO | Voltage Regulators | Voltage Regulators | 3.3V 250MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | |||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92-3 | TO-92; Other; To-92 | Other; Bag | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |