Manufacturer: Microchip Technology
Win Source Part Number: 1220936-MCP1702-1802
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 200mA
Family Name: MCP1702
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5μA
PSRR: 44dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-92-3
Voltage Input MAX: 13.2V
Alternative Parts (Cross-Reference): RT9161A-18GZT; RT9161A-18PZT; S-817B18AY-B;
Introduction Date: September 27, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA TO-92-3
IC REG LINEAR 1.8V 200MA TO92-3 Product overview: MCP1702-1802E/TO from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1702-1802E/TO
IC REG LINEAR 1.8V 200MA TO92-3
LDO Voltage Regulators LDO w/ Low Quiescent
IC REG LINEAR 1.8V 200MA TO92-3
IC REG LINEAR 1.8V 200MA TO92-3
IC REG LINEAR 1.8V 200MA TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1220936-MCP1702-1802E/TO | MCP1702-1802E/TO-ND | 776-MCP1702-1802E/TO | MCP1702-1802E/TO | MCP1702-1802E/TO | 536-MCP1702-1802E/TO | MCP1702-1802E/TO | MCP1702-1802E/TO |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1702-1802E/TO | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 200MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LINEAR 1.8V 200MA TO92-3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; Bag | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |