Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MCP1701T-3002I/CB MCP1701T-3002I/CB

Description
Manufacturer: Microchip Technology Win Source Part Number: 1074791-MCP1701T-300 2I/CB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23A-3 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.7V @ 160mA Operating Supply Current: 3μA Control Protection Features: Short Circuit Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1074791-MCP1701T-300 2I/CB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23A-3 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.7V @ 160mA Operating Supply Current: 3μA Control Protection Features: Short Circuit Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MCP1701T-3002I/CB - 1074791-MCP1701T-3002I/CB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1701T-3002I/CB
1074791-MCP1701T-3002I/CB
PMIC - PMIC - Voltage Regulators - Linear - MCP1701T-3002I/CB 1074791-MCP1701T-3002I/CB
Manufacturer: Microchip Technology Win Source Part Number: 1074791-MCP1701T-300 2I/CB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23A-3 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.7V @ 160mA Operating Supply Current: 3μA Control Protection Features: Short Circuit Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074791-MCP1701T-3002I/CB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23A-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.7V @ 160mA
Operating Supply Current: 3μA
Control Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3V 150MA Voltage Regulator IC
776-MCP1701T-3002I/CB
3V 150MA Voltage Regulator IC 776-MCP1701T-3002I/CB
IC REG LINEAR 3V 150MA SOT23A-3 Product overview: MCP1701T-3002I/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1701T-3002I/C B can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 150MA SOT23A-3 Product overview: MCP1701T-3002I/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1701T-3002I/CB can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1701T-3002I/CB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1701T-3002I/CB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1701T-3002I/CB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23A-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23A-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1701T-3002I/CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1701T-3002I/CB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1701T-3002I/CB
IC REG LINEAR 3V 150MA SOT23A-3

IC REG LINEAR 3V 150MA SOT23A-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1701T-3002I/CB
PMIC - Voltage Regulators - Linear MCP1701T-3002I/CB
IC REG LINEAR 3V 150MA SOT23A-3

IC REG LINEAR 3V 150MA SOT23A-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1074791-MCP1701T-3002I/CB 776-MCP1701T-3002I/CB MCP1701T-3002I/CB-ND MCP1701T-3002I/CB MCP1701T-3002I/CB
Product Name PMIC - PMIC - Voltage Regulators - Linear - MCP1701T-3002I/CB 3V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; SOT-23A-3 Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage PhaseOut; Obsolete(EOL)
Output Voltage 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3935KLQ - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
VIN 4.75 to 5.25 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Voltage Regulators - 2444554 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ2004HSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - CHL6201BVP2-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details