Microchip Technology, Inc. 2.5V 125MA SOT89 Voltage Regulator IC MCP1701T-2502I/MB

Description
IC REG LINEAR 2.5V 125MA SOT89-3 Product overview: MCP1701T-2502I/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 125MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 125MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1701T-2502I/M B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 125MA SOT89-3 Product overview: MCP1701T-2502I/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 125MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 125MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1701T-2502I/M B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 125MA SOT89 Voltage Regulator IC
776-MCP1701T-2502I/MB
2.5V 125MA SOT89 Voltage Regulator IC 776-MCP1701T-2502I/MB
IC REG LINEAR 2.5V 125MA SOT89-3 Product overview: MCP1701T-2502I/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 125MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 125MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1701T-2502I/M B can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 125MA SOT89-3 Product overview: MCP1701T-2502I/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 125MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 125MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1701T-2502I/MB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MCP1701T-2502I/MB - 1074790-MCP1701T-2502I/MB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1701T-2502I/MB
1074790-MCP1701T-2502I/MB
PMIC - PMIC - Voltage Regulators - Linear - MCP1701T-2502I/MB 1074790-MCP1701T-2502I/MB
Manufacturer: Microchip Technology Win Source Part Number: 1074790-MCP1701T-250 2I/MB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 125mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-3 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.7V @ 120mA Operating Supply Current: 3μA Control Protection Features: Short Circuit Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074790-MCP1701T-2502I/MB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 125mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.7V @ 120mA
Operating Supply Current: 3μA
Control Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1701T-2502I/MB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1701T-2502I/MB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1701T-2502I/MB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 125mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 125mA SOT-89-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1701T-2502I/MB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1701T-2502I/MB
PMIC - Voltage Regulators - Linear MCP1701T-2502I/MB
IC REG LINEAR 2.5V 125MA SOT89-3

IC REG LINEAR 2.5V 125MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1701T-2502I/MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1701T-2502I/MB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1701T-2502I/MB
IC REG LINEAR 2.5V 125MA SOT89-3

IC REG LINEAR 2.5V 125MA SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MCP1701T-2502I/MB 1074790-MCP1701T-2502I/MB MCP1701T-2502I/MB-ND MCP1701T-2502I/MB MCP1701T-2502I/MB
Product Name 2.5V 125MA SOT89 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MCP1701T-2502I/MB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT89; Other; SOT-89-3 Other; TO-243AA
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts
IOUT 0.1250 amps 0.1250 amps 0.1250 amps 0.1250 amps 0.1250 amps
VIN 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data