Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1701T-1802I/MB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 110mA SOT-89-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 110mA SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1701T1802IMBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1701T1802IMBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1701T1802IMBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 110mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 110mA SOT-89-3

Buy Now Datasheet
Singapore, Singapore
1.8V 110MA SOT89 Voltage Regulator IC
776-MCP1701T-1802I/MB
1.8V 110MA SOT89 Voltage Regulator IC 776-MCP1701T-1802I/MB
IC REG LINEAR 1.8V 110MA SOT89-3 Product overview: MCP1701T-1802I/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 110MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 110MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1701T-1802I/M B can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 110MA SOT89-3 Product overview: MCP1701T-1802I/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 110MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 110MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1701T-1802I/MB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MCP1701T-1802I/MB - 1074788-MCP1701T-1802I/MB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1701T-1802I/MB
1074788-MCP1701T-1802I/MB
PMIC - PMIC - Voltage Regulators - Linear - MCP1701T-1802I/MB 1074788-MCP1701T-1802I/MB
Manufacturer: Microchip Technology Win Source Part Number: 1074788-MCP1701T-180 2I/MB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 110mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-3 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.3V @ 20mA Operating Supply Current: 3μA Control Protection Features: Short Circuit Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1074788-MCP1701T-1802I/MB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 110mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.3V @ 20mA
Operating Supply Current: 3μA
Control Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1701T-1802I/MB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1701T-1802I/MB
PMIC - Voltage Regulators - Linear MCP1701T-1802I/MB
IC REG LINEAR 1.8V 110MA SOT89-3

IC REG LINEAR 1.8V 110MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1701T-1802I/MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1701T-1802I/MB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1701T-1802I/MB
IC REG LINEAR 1.8V 110MA SOT89-3

IC REG LINEAR 1.8V 110MA SOT89-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MCP1701T1802IMBTR-ND 776-MCP1701T-1802I/MB 1074788-MCP1701T-1802I/MB MCP1701T-1802I/MB MCP1701T-1802I/MB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 110MA SOT89 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MCP1701T-1802I/MB PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-243AA Other; Tape & Reel (TR) SOT89; Other; SOT-89-3
Special Features Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP3303AARU-REEL7 - 860287-ADP3303AARU-REEL7 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SSOP; Other; 14-TSSOP
View Details
2 suppliers
Motor Drivers, Controllers - AMT49400GLKATR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Battery Chargers - BQ24232HARGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -5 to 125 C (23 to 257 F)
View Details
Voltage Regulators - 2444529 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details