Manufacturer: Microchip Technology
Win Source Part Number: 058297-MCP1701AT-500
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.38V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 200mA
Operating Supply Current: 4.5μA
Control Protection Features: Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
IC REG LINEAR 5V 250MA SOT89-3 Product overview: MCP1701AT-5002I/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1701AT-5002I/
IC REG LINEAR 5V 250MA SOT89-3
LDO Voltage Regulators Low Iq 250mA LDO
IC REG LINEAR 5V 250MA SOT89-3
IC REG LINEAR 5V 250MA SOT89-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 058297-MCP1701AT-5002I/MB | MCP1701AT-5002I/MBTR-ND | 776-MCP1701AT-5002I/MB | 644252 | MCP1701AT-5002I/MB | MCP1701AT-5002I/MB | MCP1701AT-5002I/MB | MCP1701AT-5002I/MB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1701AT-5002I/MB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 250MA SOT89 Voltage Regulator IC | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | SOT89; Other; SOT-89-3 | Other; TO-243AA | Other; Tape & Reel (TR) | Other; TO-243AA | ||||
| Life Cycle Stage | Declining; Not For New Designs |