Manufacturer: Microchip Technology
Win Source Part Number: 926602-MCP1701AT-460
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output - SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1701
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1701AT-4602I/MBTR
IC REG LINEAR 4.6V SOT89-3 Product overview: MCP1701AT-4602I/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1701AT-4602I/
Linear Voltage Regulator IC Positive Fixed 1 Output SOT-89-3
IC REG LINEAR 4.6V SOT89-3
LDO Voltage Regulators Lo Iq 250mA LDO Vin 10V max Vout=4.6V
IC REG LINEAR 4.6V SOT89-3
IC REG LINEAR 4.6V SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 926602-MCP1701AT-4602I/MB | 776-MCP1701AT-4602I/MB | MCP1701AT-4602I/MBTR-ND | MCP1701AT-4602I/MB | MCP1701AT-4602I/MB | 536-MCP1701AT-4602I/MB | MCP1701AT-4602I/MB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1701AT-4602I/MB | 4.6V SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LINEAR 4.6V SOT89-3 | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||||
| Package Type | SOT89; Other; SOT-89-3 | Other; Tape & Reel (TR) | Other; TO-243AA | Other; TO-243AA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Output Voltage | 4.6 volts | 4.6 volts | 4.6 volts | 4.6 volts |