Manufacturer: Microchip Technology
Win Source Part Number: 023063-MCP1701AT-330
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Family Name: MCP1701A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 150mA
Operating Supply Current: 4.5μA
Control Protection Features: Short Circuit
Alternative Parts (Cross-Reference): TS9011S CY RM; TS9011SCY; XC6209C332DR-G; XC6209C332DR;
Introduction Date: March 02, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Alternative Energy, Automotive
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
IC REG LINEAR 3.3V 150MA SOT89-3 Product overview: MCP1701AT-3302I/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1701AT-3302I/
IC REG LINEAR 3.3V 150MA SOT89-3
IC REG LINEAR 3.3V 150MA SOT89-3
IC REG LINEAR 3.3V 150MA SOT89-3
LDO Voltage Regulators Low Iq 250mA LDO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 023063-MCP1701AT-3302I/MB | MCP1701AT-3302I/MBTR-ND | 776-MCP1701AT-3302I/MB | MCP1701AT-3302I/MB | MCP1701AT-3302I/MB | MCP1701AT-3302I/MB | MCP1701AT-3302I/MB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1701AT-3302I/MB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 150MA SOT89 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | SOT89; Other; SOT-89-3 | Other; TO-243AA | Other; Tape & Reel (TR) | Other; TO-243AA | |||
| Life Cycle Stage | Declining; Not For New Designs |