IC REG LIN 3.3V 150MA SOT23A-3 Product overview: MCP1701AT-3302I/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1701AT-3302I/
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23A-3
Manufacturer: Microchip Technology
Win Source Part Number: 141013-MCP1701AT-330
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Family Name: MCP1701A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23A-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 150mA
Operating Supply Current: 4.5μA
Control Protection Features: Short Circuit
Alternative Parts (Cross-Reference): LC1203CB3TR321; LC1203CB3TR33; LC1203CB3TR32; LC1203CB3TR331;
Introduction Date: March 02, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators Low Iq 250mA LDO
IC REG LIN 3.3V 150MA SOT23A-3
IC REG LIN 3.3V 150MA SOT23A-3
IC REG LIN 3.3V 150MA SOT23A-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MCP1701AT-3302I/CB | MCP1701AT-3302I/CBDKR-ND | 141013-MCP1701AT-3302I/CB | MCP1701AT-3302I/CB | MCP1701AT-3302I/CB | MCP1701AT-3302I/CB | MCP1701AT-3302I/CB |
| Product Name | 3.3V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1701AT-3302I/CB | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23A-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.4000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts |