Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
IC REG LINEAR 3V 150MA SOT89-3 Product overview: MCP1701AT-3002I/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1701AT-3002I/
Manufacturer: Microchip Technology
Win Source Part Number: 1074786-MCP1701AT-30
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.7V @ 150mA
Operating Supply Current: 4.5μA
Control Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 150MA SOT89-3
IC REG LINEAR 3V 150MA SOT89-3
LDO Voltage Regulators Low Iq 250mA LDO
IC REG LINEAR 3V 150MA SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1701AT-3002I/MBCT-ND | 776-MCP1701AT-3002I/MB | 1074786-MCP1701AT-3002I/MB | MCP1701AT-3002I/MB | MCP1701AT-3002I/MB | MCP1701AT-3002I/MB | MCP1701AT-3002I/MB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 150MA SOT89 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1701AT-3002I/MB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-243AA | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-3 | Other; TO-243AA | |||
| Special Features | Short Circuit |