The MCP1701AT-3002I/CB is a low-dropout (LDO) positive voltage regulator designed to provide a stable output voltage of 3.0V with a maximum output current of 150mA. It features a typical quiescent current of only 2.0µA, making it suitable for battery-powered applications. The device operates with an input voltage range of up to 10V and has a low dropout voltage of 380mV at 200mA output. This regulator offers high output voltage accuracy of ±2% and excellent line regulation of 0.2%/V. It is stable with a minimum output capacitance of 1µF, and includes short circuit protection for enhanced reliability. The MCP1701AT-3002I/CB is available in a compact 3-pin SOT-23A package, making it ideal for space-constrained designs in consumer electronics, portable devices, and other applications requiring efficient power management.
IC REG LINEAR 3V 150MA SOT23A-3 Product overview: MCP1701AT-3002I/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1701AT-3002I/
Manufacturer: Microchip Technology
Win Source Part Number: 023062-MCP1701AT-300
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23A-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.7V @ 150mA
Operating Supply Current: 4.5μA
Control Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23A-3
IC REG LINEAR 3V 150MA SOT23A-3
IC,VOLT REGULATOR,FIXED,+3V,
IC REG LINEAR 3V 150MA SOT23A-3
IC REG LINEAR 3V 150MA SOT23A-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1701AT-3002I/CB | 023062-MCP1701AT-3002I/CB | MCP1701AT-3002I/CBDKR-ND | MCP1701AT-3002I/CB | 88K5565 | MCP1701AT-3002I/CB | MCP1701AT-3002I/CB |
| Product Name | 3V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1701AT-3002I/CB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Ic,volt Regulator,fixed,+3V,cmos,to-236,3Pin,plastic Rohs Compliant Microchip | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23A-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 10 volts | 10 volts | 10 volts | 10 volts |