Manufacturer: Microchip Technology
Win Source Part Number: 1074784-MCP1701AT-25
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 125mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23A-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.7V @ 120mA
Operating Supply Current: 4.5μA
Control Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 125mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 125mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 125mA SOT-23A-3
IC REG LIN 2.5V 125MA SOT23A-3 Product overview: MCP1701AT-2502I/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 125MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 125MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1701AT-2502I/
IC REG LIN 2.5V 125MA SOT23A-3
LDO Voltage Regulators Low Iq 250mA LDO
IC REG LIN 2.5V 125MA SOT23A-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1074784-MCP1701AT-2502I/CB | MCP1701AT-2502I/CBDKR-ND | 776-MCP1701AT-2502I/CB | MCP1701AT-2502I/CB | MCP1701AT-2502I/CB | MCP1701AT-2502I/CB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1701AT-2502I/CB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 125MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23A-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | SOT23 | ||
| Life Cycle Stage | Declining; Not For New Designs | |||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |