The MCP1701AT-1802I/CB is a low-dropout (LDO) positive voltage regulator from Lingto Electronic Limited, designed to deliver a maximum output current of 110 mA at an output voltage of 1.8V. It features a typical quiescent current of only 2.0 µA, making it suitable for battery-powered applications where power efficiency is critical. The input voltage range is specified up to 10V, allowing compatibility with various battery types, including lithium-ion and alkaline cells. This regulator exhibits a low dropout voltage of 180 mV at 20 mA output, which helps extend battery life by minimizing the voltage differential required between input and output. It also provides high output voltage accuracy of ±2% and excellent line regulation of 0.2%/V. The MCP1701AT-1802I/CB is available in a compact 3-pin SOT-23A package, making it suitable for space-constrained designs. Additionally, it includes short circuit protection for enhanced reliability in various applications, including portable devices and consumer electronics.
Manufacturer: Microchip Technology
Win Source Part Number: 1074782-MCP1701AT-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 110mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23A-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.3V @ 20mA
Operating Supply Current: 4.5μA
Control Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
IC REG LIN 1.8V 110MA SOT23A-3 Product overview: MCP1701AT-1802I/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 110MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 110MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1701AT-1802I/
Linear Voltage Regulator IC Positive Fixed 1 Output 110mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 110mA SOT-23A-3
IC REG LIN 1.8V 110MA SOT23A-3
LDO Voltage Regulators Low Iq 250mA LDO
IC REG LIN 1.8V 110MA SOT23A-3
IC REG LIN 1.8V 110MA SOT23A-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1074782-MCP1701AT-1802I/CB | 776-MCP1701AT-1802I/CB | MCP1701AT-1802I/CBCT-ND | MCP1701AT-1802I/CB | MCP1701AT-1802I/CB | 536-MCP1701AT-1802I/CB | MCP1701AT-1802I/CB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1701AT-1802I/CB | 1.8V 110MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LIN 1.8V 110MA SOT23A-3 | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23A-3 | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |||
| Life Cycle Stage | Declining; Not For New Designs | ||||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |