Microchip Technology, Inc. 3.3V LDO Positive Voltage Regulator MCP1701A

Description
The MCP1701A is a CMOS low dropout positive voltage regulator with a maximum input voltage of 10V that can source up to 250 mA with a low input to output voltage differential of 380 mV at 200 mA. This low dropout voltage combined with low current consumption of 1.0 µA typical makes this part ideal for battery operated systems. This part is recommended for applications where the input voltage is between 6.0V and 10.0V. For applications where input voltages are less than 6.0V, Microchip recommends the MCP1700. The MCP1701A is offered in SOT-23-3, SOT-89-3 and TO-92-3 packages. For product comparison, please consider: MCP1703A Additional Features 2.0 uA Typical Quiescent Current Input Operating Voltage up to 10.0V Low Droput Voltage - 120 mV (typ) @ 100mA - 380 mV (typ) @ 200mA High Output Current: 250 mA (VOUT = 5.0V) High-Accuracy Output Voltage: 2% (max) Low Temperature Drifting: 100 ppm/C Excellent Line Regulation: 0.2%/V Short Circuit Protection Standard Output Voltage Options: 1.8V, 2.5V, 3.0V, 3.3V, 5.0V Package Options: SOT-23A-3, SOT-89-3, TO-92-3
Datasheet
Description
The MCP1701A is a CMOS low dropout positive voltage regulator with a maximum input voltage of 10V that can source up to 250 mA with a low input to output voltage differential of 380 mV at 200 mA. This low dropout voltage combined with low current consumption of 1.0 µA typical makes this part ideal for battery operated systems. This part is recommended for applications where the input voltage is between 6.0V and 10.0V. For applications where input voltages are less than 6.0V, Microchip recommends the MCP1700. The MCP1701A is offered in SOT-23-3, SOT-89-3 and TO-92-3 packages. For product comparison, please consider: MCP1703A Additional Features 2.0 uA Typical Quiescent Current Input Operating Voltage up to 10.0V Low Droput Voltage - 120 mV (typ) @ 100mA - 380 mV (typ) @ 200mA High Output Current: 250 mA (VOUT = 5.0V) High-Accuracy Output Voltage: 2% (max) Low Temperature Drifting: 100 ppm/C Excellent Line Regulation: 0.2%/V Short Circuit Protection Standard Output Voltage Options: 1.8V, 2.5V, 3.0V, 3.3V, 5.0V Package Options: SOT-23A-3, SOT-89-3, TO-92-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V LDO Positive Voltage Regulator - MCP1701A - Microchip Technology, Inc.
Chandler, AZ, United States
3.3V LDO Positive Voltage Regulator
MCP1701A
3.3V LDO Positive Voltage Regulator MCP1701A
The MCP1701A is a CMOS low dropout positive voltage regulator with a maximum input voltage of 10V that can source up to 250 mA with a low input to output voltage differential of 380 mV at 200 mA. This low dropout voltage combined with low current consumption of 1.0 µA typical makes this part ideal for battery operated systems. This part is recommended for applications where the input voltage is between 6.0V and 10.0V. For applications where input voltages are less than 6.0V, Microchip recommends the MCP1700. The MCP1701A is offered in SOT-23-3, SOT-89-3 and TO-92-3 packages. For product comparison, please consider: MCP1703A Additional Features 2.0 uA Typical Quiescent Current Input Operating Voltage up to 10.0V Low Droput Voltage - 120 mV (typ) @ 100mA - 380 mV (typ) @ 200mA High Output Current: 250 mA (VOUT = 5.0V) High-Accuracy Output Voltage: 2% (max) Low Temperature Drifting: 100 ppm/C Excellent Line Regulation: 0.2%/V Short Circuit Protection Standard Output Voltage Options: 1.8V, 2.5V, 3.0V, 3.3V, 5.0V Package Options: SOT-23A-3, SOT-89-3, TO-92-3

The MCP1701A is a CMOS low dropout positive voltage regulator with a maximum input voltage of 10V that can source up to 250 mA with a low input to output voltage differential of 380 mV at 200 mA. This low dropout voltage combined with low current consumption of 1.0 µA typical makes this part ideal for battery operated systems. This part is recommended for applications where the input voltage is between 6.0V and 10.0V. For applications where input voltages are less than 6.0V, Microchip recommends the MCP1700. The MCP1701A is offered in SOT-23-3, SOT-89-3 and TO-92-3 packages.

For product comparison, please consider: MCP1703A

Additional Features

    • 2.0 uA Typical Quiescent Current
    • Input Operating Voltage up to 10.0V
    • Low Droput Voltage - 120 mV (typ) @ 100mA - 380 mV (typ) @ 200mA
    • High Output Current: 250 mA (VOUT = 5.0V)
    • High-Accuracy Output Voltage: 2% (max)
    • Low Temperature Drifting: 100 ppm/C
    • Excellent Line Regulation: 0.2%/V
    • Short Circuit Protection
    • Standard Output Voltage Options: 1.8V, 2.5V, 3.0V, 3.3V, 5.0V
    • Package Options: SOT-23A-3, SOT-89-3, TO-92-3
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP1701A
Product Name 3.3V LDO Positive Voltage Regulator
Package Type SOT89; Other; ['SOT-89', 'SOT-23A']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1908240P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
View Details
Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 150 C (302 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details