Linear Voltage Regulator IC Positive Fixed 1 Output 125mA TO-92-3
LDO Voltage Regulators Low Iq 250mA LDO
IC REG LINEAR 2.5V 125MA TO92-3
IC REG LINEAR 2.5V 125MA TO92-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1701A-2502I/TO-ND | MCP1701A-2502I/TO | MCP1701A-2502I/TO | MCP1701A-2502I/TO |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |||
| Special Features | Short Circuit |