Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1701-3302I/TO

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1701-3302I/TO is a low dropout (LDO) linear voltage regulator designed to provide a regulated output voltage of 3.3V with a maximum output current of 150mA. It operates with a typical quiescent current of only 2.0µA, making it suitable for battery-powered applications. The input voltage range is up to 10V, allowing compatibility with various battery types, including lithium-ion and alkaline batteries. This regulator features a low dropout voltage of approximately 500mV at 200mA, which helps extend battery life by minimizing the voltage differential required between input and output. The output voltage accuracy is within ±2%, with a typical line regulation of 0.2%/V. The MCP1701-3302I/TO is stable with a minimum output capacitance of 1µF, and it includes short circuit protection for enhanced reliability. The device is available in compact 3-pin SOT-23A and SOT-89 packages, making it suitable for space-constrained designs. It is ideal for applications such as portable devices, smoke detectors, and microcontroller power supplies.

Datasheet Summary
Powered by GS/AI

The MCP1701-3302I/TO is a low dropout (LDO) linear voltage regulator designed to provide a regulated output voltage of 3.3V with a maximum output current of 150mA. It operates with a typical quiescent current of only 2.0µA, making it suitable for battery-powered applications. The input voltage range is up to 10V, allowing compatibility with various battery types, including lithium-ion and alkaline batteries. This regulator features a low dropout voltage of approximately 500mV at 200mA, which helps extend battery life by minimizing the voltage differential required between input and output. The output voltage accuracy is within ±2%, with a typical line regulation of 0.2%/V. The MCP1701-3302I/TO is stable with a minimum output capacitance of 1µF, and it includes short circuit protection for enhanced reliability. The device is available in compact 3-pin SOT-23A and SOT-89 packages, making it suitable for space-constrained designs. It is ideal for applications such as portable devices, smoke detectors, and microcontroller power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1701-3302I/TO-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1701-3302I/TO-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1701-3302I/TO-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1701-3302I/TO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1701-3302I/TO
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1701-3302I/TO
IC REG LINEAR 3.3V 150MA TO92-3

IC REG LINEAR 3.3V 150MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - MCP1701-3302I/TO - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1701-3302I/TO
PMIC - Voltage Regulators - Linear MCP1701-3302I/TO
IC REG LINEAR 3.3V 150MA TO92-3

IC REG LINEAR 3.3V 150MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MCP1701-3302I/TO-ND MCP1701-3302I/TO MCP1701-3302I/TO
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Special Features Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3367AR - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Low Battery, Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 7139556 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Pmic For Safety-Related Systems With Buc - A81407KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
6 suppliers
Battery Management - BQ2012SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details