IC REG LINEAR 5V 250MA SOT23-3 Product overview: MCP1700T-5002E/TT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700T-5002E/T
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Manufacturer: Microchip Technology
Win Source Part Number: 023061-MCP1700T-5002
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.178V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.35V @ 250mA
Operating Supply Current: 4μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Safety, Consumer Electronics, Industrial, Power Management
LDO Regulator 250mA 5.0V 1.6uA SOT23
LDO Regulator 250mA 5.0V 1.6uA SOT23
LDO Regulator 250mA 5.0V 1.6uA SOT23
IC REG LINEAR 5V 250MA SOT23-3
IC REG LINEAR 5V 250MA SOT23-3
IC REG LINEAR 5V 250MA SOT23-3
LDO Voltage Regulators 250mA Adj LDO 2%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1700T-5002E/TT | MCP1700T5002ETTTR-ND | 023061-MCP1700T-5002E/TT | 6694850 | 6694850P | MCP1700T-5002E/TT | MCP1700T-5002E/TT | MCP1700T-5002E/TT | MCP1700T-5002E/TT |
| Product Name | 5V 250MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1700T-5002E/TT | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |||
| VIN | 6 volts | 6 volts | 6 volts | 6 volts |