Microchip Technology, Inc. Ldo Voltage Regulator, 5V, 250Ma, 3-Sot-23; Output Type Microchip MCP1700T-5002E/TT

Description
LDO VOLTAGE REGULATOR, 5V, 250mA, 3-SOT-23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 250mA, 3-SOT-23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 250Ma, 3-Sot-23; Output Type Microchip - 28X3676 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 250Ma, 3-Sot-23; Output Type Microchip
28X3676
Ldo Voltage Regulator, 5V, 250Ma, 3-Sot-23; Output Type Microchip 28X3676
LDO VOLTAGE REGULATOR, 5V, 250mA, 3-SOT-23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV; No. of Pins:3PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 250mA, 3-SOT-23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 5V, 250Ma, 3-Sot-23; Output Type Microchip - 88H9819 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 250Ma, 3-Sot-23; Output Type Microchip
88H9819
Ldo Voltage Regulator, 5V, 250Ma, 3-Sot-23; Output Type Microchip 88H9819
LDO VOLTAGE REGULATOR, 5V, 250mA, 3-SOT-23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV; No. of Pins:3PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 250mA, 3-SOT-23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28X3676
Product Name Ldo Voltage Regulator, 5V, 250Ma, 3-Sot-23; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details