Manufacturer: Microchip Technology
Win Source Part Number: 1074781-MCP1700T-500
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.35V @ 250mA
Operating Supply Current: 4μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
LDO Regulator 250mA 5.0V 1.6uA SOT89
LDO Regulator 250mA 5.0V 1.6uA SOT89
LDO Regulator 250mA 5.0V 1.6uA SOT89
IC REG LINEAR 5V 250MA SOT89-3 Product overview: MCP1700T-5002E/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700T-5002E/M
IC REG LINEAR 5V 250MA SOT89-3
IC REG LINEAR 5V 250MA SOT89-3
IC REG LINEAR 5V 250MA SOT89-3
LDO Voltage Regulators 250mA Adj LDO 2%
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1074781-MCP1700T-5002E/MB | MCP1700T5002EMBCT-ND | 6694856 | 6694856P | 776-MCP1700T-5002E/MB | MCP1700T-5002E/MB | MCP1700T-5002E/MB | MCP1700T-5002E/MB | MCP1700T-5002E/MB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1700T-5002E/MB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | 5V 250MA SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | SOT89; Other; SOT-89-3 | Other; TO-243AA | SOT89; Other; Sot-89 | SOT89; Other; SOT-89 | Other; Tape & Reel (TR) | Other; TO-243AA | |||
| Life Cycle Stage | Maturity; Active | ||||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |