Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Manufacturer: Microchip Technology
Win Source Part Number: 1323651-MCP1700T-450
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 4.5V
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-243AA
PSRR: 44dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1700T-4502E/MB-ND
Base Product Number: MCP1700
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.35V @ 250mA
IC REG LINEAR 4.5V 250MA SOT89-3 Product overview: MCP1700T-4502E/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 250MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 250MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700T-4502E/M
IC REG LINEAR 4.5V 250MA SOT89-3
IC REG LINEAR 4.5V 250MA SOT89-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1700T-4502E/MBTR-ND | 1323651-MCP1700T-4502E/MB | 776-MCP1700T-4502E/MB | MCP1700T-4502E/MB | MCP1700T-4502E/MB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 4.5V 250MA SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-243AA | SOT89; Other; TO-243AA | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |