IC REG LINEAR 3.6V 250MA SOT23-3 Product overview: MCP1700T-3602E/TT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700T-3602E/T
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Manufacturer: Microchip Technology
Win Source Part Number: 926601-MCP1700T-3602
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 250mA SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1700
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1700T-3602E/TTTR,
IC REG LINEAR 3.6V 250MA SOT23-3
IC REG LINEAR 3.6V 250MA SOT23-3
IC REG LINEAR 3.6V 250MA SOT23-3
LDO Voltage Regulators 250mA CMOS LDO Isupp 1uA 2% Vout Acc
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1700T-3602E/TT | MCP1700T-3602E/TTCT-ND | 926601-MCP1700T-3602E/TT | MCP1700T-3602E/TT | MCP1700T-3602E/TT | MCP1700T-3602E/TT | MCP1700T-3602E/TT |
| Product Name | 3.6V 250MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1700T-3602E/TT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Output Voltage | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | ||
| VIN | 6 volts | 6 volts | 6 volts |