Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1700T-3302E/TTVAO

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 150-MCP1700T-3302E/TTVAOTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
150-MCP1700T-3302E/TTVAOTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150-MCP1700T-3302E/TTVAOTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1356996-MCP1700T-3302E/TTVAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1356996-MCP1700T-3302E/TTVAO
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1356996-MCP1700T-3302E/TTVAO
Win Source Part Number: 1356996-MCP1700T-330 2E/TTVAO Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: MCP1700 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3.3V Voltage Dropout (Max): 0.35V @ 250mA Current - Output: 250mA Current - Quiescent (Iq): 4 µA PSRR: 44dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit

Win Source Part Number: 1356996-MCP1700T-3302E/TTVAO
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: MCP1700
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.35V @ 250mA
Current - Output: 250mA
Current - Quiescent (Iq): 4 µA
PSRR: 44dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
3.3V 250MA SOT23 Voltage Regulator IC
776-MCP1700T-3302E/TTVAO
3.3V 250MA SOT23 Voltage Regulator IC 776-MCP1700T-3302E/TTVAO
IC REG LINEAR 3.3V 250MA SOT23-3 Product overview: MCP1700T-3302E/TTVAO from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700T-3302E/T TVAO can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 250MA SOT23-3 Product overview: MCP1700T-3302E/TTVAO from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700T-3302E/TTVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1700T-3302E/TTVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1700T-3302E/TTVAO
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1700T-3302E/TTVAO
IC REG LINEAR 3.3V 250MA SOT23-3

IC REG LINEAR 3.3V 250MA SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1700T-3302E/TTVAO
PMIC - Voltage Regulators - Linear MCP1700T-3302E/TTVAO
IC REG LINEAR 3.3V 250MA SOT23-3

IC REG LINEAR 3.3V 250MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 150-MCP1700T-3302E/TTVAOTR-ND 1356996-MCP1700T-3302E/TTVAO 776-MCP1700T-3302E/TTVAO MCP1700T-3302E/TTVAO MCP1700T-3302E/TTVAO
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 3.3V 250MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tape & Reel Other; Tape & Reel (TR) SOT23
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data