Microchip Technology, Inc. Ldo Voltage Regulator, 3.3V, 250Ma, Sot-89-8; Output Type Microchip MCP1700T-3302E/MB

Description
LDO VOLTAGE REGULATOR, 3.3V, 250mA, SOT-89-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 3.3V, 250mA, SOT-89-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3.3V, 250Ma, Sot-89-8; Output Type Microchip - 88H9816 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 250Ma, Sot-89-8; Output Type Microchip
88H9816
Ldo Voltage Regulator, 3.3V, 250Ma, Sot-89-8; Output Type Microchip 88H9816
LDO VOLTAGE REGULATOR, 3.3V, 250mA, SOT-89-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 250mA, SOT-89-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 3.3V, 250Ma, Sot-89-8; Output Type Microchip - 28X3675 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 250Ma, Sot-89-8; Output Type Microchip
28X3675
Ldo Voltage Regulator, 3.3V, 250Ma, Sot-89-8; Output Type Microchip 28X3675
LDO VOLTAGE REGULATOR, 3.3V, 250mA, SOT-89-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 250mA, SOT-89-8; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Ldo Voltage Regulator, 2.3V To 6V, 178Mv Dropout, 3.3Vout, 250Maout, Sot-89-3 Rohs Compliant Microchip - 58M8873 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.3V To 6V, 178Mv Dropout, 3.3Vout, 250Maout, Sot-89-3 Rohs Compliant Microchip
58M8873
Fixed Ldo Voltage Regulator, 2.3V To 6V, 178Mv Dropout, 3.3Vout, 250Maout, Sot-89-3 Rohs Compliant Microchip 58M8873
Fixed LDO Voltage Regulator, 2.3V to 6V, 178mV Dropout, 3.3Vout, 250mAout, SOT-89-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.3V to 6V, 178mV Dropout, 3.3Vout, 250mAout, SOT-89-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 88H9816 28X3675 58M8873
Product Name Ldo Voltage Regulator, 3.3V, 250Ma, Sot-89-8; Output Type Microchip Ldo Voltage Regulator, 3.3V, 250Ma, Sot-89-8; Output Type Microchip Fixed Ldo Voltage Regulator, 2.3V To 6V, 178Mv Dropout, 3.3Vout, 250Maout, Sot-89-3 Rohs Compliant Microchip
Input Voltage 2.3 to 6 volts 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details