The MCP1700T-3302E/MB is a low quiescent current linear voltage regulator designed for battery-powered applications. It operates within an input voltage range of 2.3V to 6.0V and provides a stable output voltage of 3.3V with a maximum output current of 250mA. The device features a typical quiescent current of only 1.6µA, making it suitable for energy-sensitive applications. It has a low dropout voltage of 178mV at 250mA output, ensuring efficient operation. The output voltage tolerance is ±0.4% at 25°C, and it is stable with a minimum output capacitance of 1µF. The MCP1700T-3302E/MB includes short circuit and overtemperature protection, enhancing its reliability in various applications such as smoke detectors, digital cameras, and microcontroller power supplies. It is AEC-Q100 qualified, making it suitable for automotive applications.
LDO voltage regulator 250mA Isupply 1uA
LDO voltage regulator 250mA Isupply 1uA
LDO voltage regulator 250mA Isupply 1uA
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Manufacturer: Microchip Technology
Win Source Part Number: 023060-MCP1700T-3302
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.178V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Family Name: MCP1700
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.35V @ 250mA
Operating Supply Current: 4μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LDK320ADU33R; BU33JA2VG-CTL; CM2830SIM89;
Introduction Date: September 22, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Automotive
IC REG LINEAR 3.3V 250MA SOT89-3 Product overview: MCP1700T-3302E/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700T-3302E/M
IC REG LINEAR 3.3V 250MA SOT89-3
44dB@(100Hz) 250mA null 3.3V Positive electrode 6V SOT-89-3 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 3.3V 250MA SOT89-3
LDO Voltage Regulators 250mA Adj LDO 2%
IC REG LINEAR 3.3V 250MA SOT89-3
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 6989072 | 6989072P | MCP1700T3302EMBDKR-ND | 023060-MCP1700T-3302E/MB | 776-MCP1700T-3302E/MB | MCP1700T-3302E/MB | MCP1700T-3302E/MB | MCP1700T-3302E/MB | MCP1700T-3302E/MB | MCP1700T-3302E/MB |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1700T-3302E/MB | 3.3V 250MA SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Category | Low dropout voltage | |||||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||||
| Package Type | SOT89; Other; Sot-89 | SOT89; Other; SOT-89 | Other; TO-243AA | SOT89; Other; SOT-89-3 | Other; Tape & Reel (TR) | SOT89 | Other; TO-243AA | |||
| IQ | 1.60E-6 amps | 4.00E-6 amps | 4.00E-6 amps | 4.00E-6 amps | ||||||
| Regulator Type | Standard | Low Dropout | Low Dropout |