Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-DFN (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 926599-MCP1700T-3302
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 250mA 6-DFN (2x2)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1700
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1700T-3302E/MAY-N
IC REG LINEAR 3.3V 250MA 6DFN Product overview: MCP1700T-3302E/MAY from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700T-3302E/M
IC REG LINEAR 3.3V 250MA 6DFN
IC REG LINEAR 3.3V 250MA 6DFN
IC REG LINEAR 3.3V 250MA 6DFN
LDO Voltage Regulators 250mA CMOS LDO Isupply 1uA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1700T-3302E/MAYTR-ND | 926599-MCP1700T-3302E/MAY | 776-MCP1700T-3302E/MAY | MCP1700T-3302E/MAY | MCP1700T-3302E/MAY | MCP1700T-3302E/MAY | MCP1700T-3302E/MAY |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1700T-3302E/MAY | 3.3V 250MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-DFN (2x2) | Other; Tape & Reel (TR) | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection |