Microchip Technology, Inc. Fixed Ldo Voltage Regulator, 2.3V To 6V, 178Mv Dropout, 3Vout, 250Maout, Sot-23-3 Rohs Compliant Microchip MCP1700T-3002E/TT

Description
Fixed LDO Voltage Regulator, 2.3V to 6V, 178mV Dropout, 3Vout, 250mAout, SOT-23-3 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 2.3V to 6V, 178mV Dropout, 3Vout, 250mAout, SOT-23-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2.3V To 6V, 178Mv Dropout, 3Vout, 250Maout, Sot-23-3 Rohs Compliant Microchip - 34M7416 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.3V To 6V, 178Mv Dropout, 3Vout, 250Maout, Sot-23-3 Rohs Compliant Microchip
34M7416
Fixed Ldo Voltage Regulator, 2.3V To 6V, 178Mv Dropout, 3Vout, 250Maout, Sot-23-3 Rohs Compliant Microchip 34M7416
Fixed LDO Voltage Regulator, 2.3V to 6V, 178mV Dropout, 3Vout, 250mAout, SOT-23-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.3V to 6V, 178mV Dropout, 3Vout, 250mAout, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 3V, 0.25A, Sot-23-3, Full Reel; Output Type Microchip - 88H9815 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3V, 0.25A, Sot-23-3, Full Reel; Output Type Microchip
88H9815
Ldo Voltage Regulator, 3V, 0.25A, Sot-23-3, Full Reel; Output Type Microchip 88H9815
LDO VOLTAGE REGULATOR, 3V, 0.25A, SOT-23-3, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3V, 0.25A, SOT-23-3, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 34M7416 88H9815
Product Name Fixed Ldo Voltage Regulator, 2.3V To 6V, 178Mv Dropout, 3Vout, 250Maout, Sot-23-3 Rohs Compliant Microchip Ldo Voltage Regulator, 3V, 0.25A, Sot-23-3, Full Reel; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details