IC REG LINEAR 3V 250MA 6DFN Product overview: MCP1700T-3002E/MAY from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700T-3002E/M
Win Source Part Number: 1094601-MCP1700T-300
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 44dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MC33275MN-5.0R2G; LDS3985PU33R; LDK120PU-R; LDK130PU-R; NCP700BMT30TBG; NCV8570BMN330R2G; NCV8570BMN300R2GMCP1
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP1700T-3002E/MAY-N
Base Product Number: MCP1700
Voltage Dropout (Max): 0.35V @ 250mA
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-DFN (2x2)
IC REG LINEAR 3V 250MA 6DFN
IC REG LINEAR 3V 250MA 6DFN
IC REG LINEAR 3V 250MA 6DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1700T-3002E/MAY | 1094601-MCP1700T-3002E/MAY | MCP1700T-3002E/MAYTR-ND | MCP1700T-3002E/MAY | MCP1700T-3002E/MAY | MCP1700T-3002E/MAY |
| Product Name | 3V 250MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| VIN | 6 volts | 6 volts | 6 volts |