Microchip Technology, Inc. Ldo, Fixed, 2.8V, 0.25A, Sot-23-3; Output Type Microchip MCP1700T-2802E/TT

Description
LDO, FIXED, 2.8V, 0.25A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.8V, 0.25A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.8V, 0.25A, Sot-23-3; Output Type Microchip - 41AH8442 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.8V, 0.25A, Sot-23-3; Output Type Microchip
41AH8442
Ldo, Fixed, 2.8V, 0.25A, Sot-23-3; Output Type Microchip 41AH8442
LDO, FIXED, 2.8V, 0.25A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO, FIXED, 2.8V, 0.25A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1700T-2802E/TT
LDO Voltage Regulators MCP1700T-2802E/TT
LDO Voltage Regulators 250mA CMOS LDO Isupp 1uA 2% Vout Acc

LDO Voltage Regulators 250mA CMOS LDO Isupp 1uA 2% Vout Acc

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 41AH8442 MCP1700T-2802E/TT
Product Name Ldo, Fixed, 2.8V, 0.25A, Sot-23-3; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details