Manufacturer: Microchip Technology
Win Source Part Number: 1074780-MCP1700T-280
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.35V @ 250mA
Operating Supply Current: 4μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC REG LINEAR 2.8V 250MA SOT23-3 Product overview: MCP1700T-2802E/TT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700T-2802E/T
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
IC REG LINEAR 2.8V 250MA SOT23-3
IC REG LINEAR 2.8V 250MA SOT23-3
IC REG LINEAR 2.8V 250MA SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1074780-MCP1700T-2802E/TT | 776-MCP1700T-2802E/TT | MCP1700T-2802E/TTCT-ND | MCP1700T-2802E/TT | MCP1700T-2802E/TT | MCP1700T-2802E/TT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1700T-2802E/TT | 2.8V 250MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |