Microchip Technology, Inc. Ldo, Fixed, 2.5V, 0.25A, Sot-23-3; Output Type Microchip MCP1700T-2502E/TT.

Description
LDO, FIXED, 2.5V, 0.25A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.5V, 0.25A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.25A, Sot-23-3; Output Type Microchip - 11N7984 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.25A, Sot-23-3; Output Type Microchip
11N7984
Ldo, Fixed, 2.5V, 0.25A, Sot-23-3; Output Type Microchip 11N7984
LDO, FIXED, 2.5V, 0.25A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.25A, SOT-23-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:178mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 11N7984
Product Name Ldo, Fixed, 2.5V, 0.25A, Sot-23-3; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details