Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-3
IC REG LINEAR 2.3V 200MA SOT89-3
IC REG LINEAR 2.3V 200MA SOT89-3
LDO Voltage Regulators 250mA CMOS LDO Isupp 1uA 2% Vout Acc
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1700T-2302E/MB-ND | MCP1700T-2302E/MB | MCP1700T-2302E/MB | MCP1700T-2302E/MB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; TO-243AA | |||
| Special Features | Input Overcurrent Protection |