Manufacturer: Microchip Technology
Win Source Part Number: 803866-MCP1700T-2202
Packaging: Reel
Mounting Style: SMD
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.2V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
PSRR: 44dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.35V at 200mA
Current - Quiescent (Iq): 4μA
Part Number Series: MCP1700
IC REG LINEAR 2.2V 200MA SOT23-3 Product overview: MCP1700T-2202E/TT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700T-2202E/T
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3
IC REG LINEAR 2.2V 200MA SOT23-3
IC REG LINEAR 2.2V 200MA SOT23-3
IC REG LINEAR 2.2V 200MA SOT23-3
IC REG LINEAR 2.2V 200MA SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 803866-MCP1700T-2202E/TT | 776-MCP1700T-2202E/TT | MCP1700T-2202E/TTTR-ND | 536-MCP1700T-2202E/TT | MCP1700T-2202E/TT | MCP1700T-2202E/TT | MCP1700T-2202E/TT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1700T-2202E/TT | 2.2V 200MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 2.2V 200MA SOT23-3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| VIN | 6 volts | 6 volts | 6 volts | 2.3 volts | 6 volts |