Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3
Manufacturer: Microchip Technology
Win Source Part Number: 884088-MCP1700T-2002
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1700
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1700T-2002E/TTTR,
IC REG LINEAR 2V 200MA SOT23-3 Product overview: MCP1700T-2002E/TT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700T-2002E/T
LDO Voltage Regulators 250mA CMOS LDO Isupp 1uA 2% Vout Acc
IC REG LINEAR 2V 200MA SOT23-3
IC REG LINEAR 2V 200MA SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1700T-2002E/TTCT-ND | 884088-MCP1700T-2002E/TT | 776-MCP1700T-2002E/TT | MCP1700T-2002E/TT | MCP1700T-2002E/TT | MCP1700T-2002E/TT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1700T-2002E/TT | 2V 200MA SOT23 Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; Tape & Reel (TR) | SOT23 | ||
| Special Features | Input Overcurrent Protection |