Microchip Technology, Inc. 1.5V 200MA SOT23 Voltage Regulator IC MCP1700T-1502E/TT

Description
IC REG LINEAR 1.5V 200MA SOT23-3 Product overview: MCP1700T-1502E/TT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700T-1502E/T T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.5V 200MA SOT23-3 Product overview: MCP1700T-1502E/TT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700T-1502E/T T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 200MA SOT23 Voltage Regulator IC
776-MCP1700T-1502E/TT
1.5V 200MA SOT23 Voltage Regulator IC 776-MCP1700T-1502E/TT
IC REG LINEAR 1.5V 200MA SOT23-3 Product overview: MCP1700T-1502E/TT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700T-1502E/T T can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 200MA SOT23-3 Product overview: MCP1700T-1502E/TT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700T-1502E/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1700T-1502E/TT - 1074777-MCP1700T-1502E/TT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1700T-1502E/TT
1074777-MCP1700T-1502E/TT
PMIC - PMIC - Voltage Regulators - Linear - MCP1700T-1502E/TT 1074777-MCP1700T-1502E/TT
Manufacturer: Microchip Technology Win Source Part Number: 1074777-MCP1700T-150 2E/TT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.35V @ 200mA Operating Supply Current: 4μA PSRR: 44dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1074777-MCP1700T-1502E/TT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.35V @ 200mA
Operating Supply Current: 4μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1700T-1502E/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1700T-1502E/TTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1700T-1502E/TTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1700T-1502E/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1700T-1502E/TTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1700T-1502E/TTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1700T-1502E/TTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1700T-1502E/TTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1700T-1502E/TTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1700T-1502E/TT
PMIC - Voltage Regulators - Linear MCP1700T-1502E/TT
IC REG LINEAR 1.5V 200MA SOT23-3

IC REG LINEAR 1.5V 200MA SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1700T-1502E/TT
LDO Voltage Regulators MCP1700T-1502E/TT
LDO Voltage Regulators 250mA Adj LDO 2%

LDO Voltage Regulators 250mA Adj LDO 2%

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1700T-1502E/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1700T-1502E/TT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1700T-1502E/TT
IC REG LINEAR 1.5V 200MA SOT23-3

IC REG LINEAR 1.5V 200MA SOT23-3

Supplier's Site
IC REG LINEAR 1.5V 200MA SOT23-3 - 536-MCP1700T-1502E/TT - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.5V 200MA SOT23-3
536-MCP1700T-1502E/TT
IC REG LINEAR 1.5V 200MA SOT23-3 536-MCP1700T-1502E/TT
IC REG LINEAR 1.5V 200MA SOT23-3

IC REG LINEAR 1.5V 200MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MCP1700T-1502E/TT 1074777-MCP1700T-1502E/TT MCP1700T-1502E/TTDKR-ND MCP1700T-1502E/TT MCP1700T-1502E/TT MCP1700T-1502E/TT 536-MCP1700T-1502E/TT
Product Name 1.5V 200MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MCP1700T-1502E/TT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 1.5V 200MA SOT23-3
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2500 amps
VIN 6 volts 6 volts 6 volts 2.3 volts
Unlock Full Specs
to access all available technical data