Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-92-3
250mA CMOS LDO,1uA,MCP1700-3302
250mA CMOS LDO,1uA,MCP1700-3302
IC REG LINEAR 3.3V 250MA TO92-3 Product overview: MCP1700-3302E/TO from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700-3302E/TO
Manufacturer: Microchip Technology
Win Source Part Number: 225690-MCP1700-3302E
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.178V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.35V @ 250mA
Operating Supply Current: 4μA
PSRR: 44dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, Automotive
IC REG LINEAR 3.3V 250MA TO92-3
IC REG LINEAR 3.3V 250MA TO92-3
LDO Voltage Regulators 250mA LDO 2%
44dB@(100Hz) 250mA null 3.3V Positive electrode 6V TO-92-3 Linear Voltage Regulators (LDO) ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1700-3302E/TO-ND | 403888P | 9115697 | 776-MCP1700-3302E/TO | 225690-MCP1700-3302E/TO | MCP1700-3302E/TO | MCP1700-3302E/TO | MCP1700-3302E/TO | MCP1700-3302E/TO |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | 3.3V 250MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1700-3302E/TO | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Standard | Low Dropout | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92 | TO-92; Other; To-92 | Other; Bag | TO-92; Other; TO-92-3 | TO-92 | TO-92 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |