Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-92-3
LDO Voltage Regulators 250mA CMOS LDO Isupp 1uA 2% Vout Acc
IC REG LINEAR 3V 250MA TO92-3
IC REG LINEAR 3V 250MA TO92-3
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1700-3001E/TO-ND | MCP1700-3001E/TO | MCP1700-3001E/TO | MCP1700-3001E/TO |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | ||
| Special Features | Input Overcurrent Protection |