Manufacturer: Microchip Technology
Win Source Part Number: 788279-MCP1700-2702E
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 250mA
Family Name: MCP1700
Output Voltage: 2.7V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4μA
PSRR: 44dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-92-3
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.35V @ 250mA
Alternative Parts (Cross-Reference): RP109N271D-TR-FE; RP109N271B-TR-FE; MAX6482BL27AD2-T; XC6215P2627R-G;
Introduction Date: September 22, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-92-3
IC REG LINEAR 2.7V 250MA TO92-3 Product overview: MCP1700-2702E/TO from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700-2702E/TO
IC REG LINEAR 2.7V 250MA TO92-3
LDO Voltage Regulators 250mA CMOS LDO Isupp 1uA 2% Vout Acc
IC REG LINEAR 2.7V 250MA TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 788279-MCP1700-2702E/TO | MCP1700-2702E/TO-ND | 776-MCP1700-2702E/TO | MCP1700-2702E/TO | MCP1700-2702E/TO | MCP1700-2702E/TO |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1700-2702E/TO | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.7V 250MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; Bag | TO-92 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |