Microchip Technology, Inc. Pfm/pwm Regulator, Boost, 500Khz, Vqfn10; Topology Microchip MCP1665T-E/MRA

Description
PFM/PWM REGULATOR, BOOST, 500KHZ, VQFN10; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:10Pins; Output Current:3.6A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
PFM/PWM REGULATOR, BOOST, 500KHZ, VQFN10; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:10Pins; Output Current:3.6A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pfm/pwm Regulator, Boost, 500Khz, Vqfn10; Topology Microchip - 48AC1720 - Newark, An Avnet Company
Chicago, IL, United States
Pfm/pwm Regulator, Boost, 500Khz, Vqfn10; Topology Microchip
48AC1720
Pfm/pwm Regulator, Boost, 500Khz, Vqfn10; Topology Microchip 48AC1720
PFM/PWM REGULATOR, BOOST, 500KHZ, VQFN10; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:10Pins; Output Current:3.6A; Output Voltage RoHS Compliant: Yes

PFM/PWM REGULATOR, BOOST, 500KHZ, VQFN10; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:10Pins; Output Current:3.6A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 48AC1720
Product Name Pfm/pwm Regulator, Boost, 500Khz, Vqfn10; Topology Microchip
Input Voltage 2.7 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details