Microchip Technology, Inc. High-Voltage 3.6A Isw PFM/PWM Boost Regulator MCP1665

Description
The MCP1665 device is a compact, high-efficiency, fixed-frequency, non-synchronous step-up DC-DC converter that integrates a 36V, 100 mΩ NMOS switch. It provides a space-efficient high-voltage step-up power supply solution for applications powered by either three-cell alkaline, Ultimate Lithium, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The integrated switch is protected by the typical 3.6A cycle-by-cycle inductor peak current limit operation. There is an output overvoltage protection and an open-load protection that turn off switching if the feedback resistors are accidentally disconnected, the feedback pin is short-circuited to GND or the output is exposed to excessive voltage. Pulse-Frequency Modulation (PFM) switching mode used for power saving is implemented, and it is selectable by the dedicated MODE pin. MCP1665 is easy to use and allows creating classic boost, SEPIC or flyback DC-DC converters within a small Printed Circuit Board (PCB) area. All compensation and protection circuitry are integrated to minimize the number of external components. Additional Features 36V, 100 mΩ Integrated Switch Up to 92% Efficiency Higher Current Compared to the Previous MCP166x Switchers Family Output Voltage Range: Up to 32V 3.6A Typical Peak Input Current Limit: IOUT > 1 A at 5.0V VIN, 12V VOUT IOUT > 700 mA at 3.3V VIN, 12V VOUT IOUT > 400 mA at 4.2V VIN, 24V VOUT Input Voltage Range: 2.9V to 5V Input Undervoltage Lockout (UVLO): UVLO at VIN Rising: 2.9V, typical UVLO at VIN Falling: 2.7V, typical No Load Input Current: 250 μA Typically for PFM, 500 μA Typically for PWM Shutdown Mode with 0.4 μA Typical Quiescent Current Automatically PFM/PWM or Selected by the MODE Pin, for High Efficiency 500 kHz PWM Operation with Skipping Mode Operation Selectable by Dedicated MODE Pin Feedback Voltage Reference: VFB = 1.2V Cycle-by-Cycle Current Limiting Internal Compensation Inrush Current Limiting and Internal Soft Start Output Overvoltage Protection (OVP) and Open-Load Protection (OLP) for Constant Current Configuration Thermal Shutdown Easily Configurable for SEPIC, Cuk or Flyback Topologies Available Package: 10-Lead 2x2 mm VQFN
Datasheet
Description
The MCP1665 device is a compact, high-efficiency, fixed-frequency, non-synchronous step-up DC-DC converter that integrates a 36V, 100 mΩ NMOS switch. It provides a space-efficient high-voltage step-up power supply solution for applications powered by either three-cell alkaline, Ultimate Lithium, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The integrated switch is protected by the typical 3.6A cycle-by-cycle inductor peak current limit operation. There is an output overvoltage protection and an open-load protection that turn off switching if the feedback resistors are accidentally disconnected, the feedback pin is short-circuited to GND or the output is exposed to excessive voltage. Pulse-Frequency Modulation (PFM) switching mode used for power saving is implemented, and it is selectable by the dedicated MODE pin. MCP1665 is easy to use and allows creating classic boost, SEPIC or flyback DC-DC converters within a small Printed Circuit Board (PCB) area. All compensation and protection circuitry are integrated to minimize the number of external components. Additional Features 36V, 100 mΩ Integrated Switch Up to 92% Efficiency Higher Current Compared to the Previous MCP166x Switchers Family Output Voltage Range: Up to 32V 3.6A Typical Peak Input Current Limit: IOUT > 1 A at 5.0V VIN, 12V VOUT IOUT > 700 mA at 3.3V VIN, 12V VOUT IOUT > 400 mA at 4.2V VIN, 24V VOUT Input Voltage Range: 2.9V to 5V Input Undervoltage Lockout (UVLO): UVLO at VIN Rising: 2.9V, typical UVLO at VIN Falling: 2.7V, typical No Load Input Current: 250 μA Typically for PFM, 500 μA Typically for PWM Shutdown Mode with 0.4 μA Typical Quiescent Current Automatically PFM/PWM or Selected by the MODE Pin, for High Efficiency 500 kHz PWM Operation with Skipping Mode Operation Selectable by Dedicated MODE Pin Feedback Voltage Reference: VFB = 1.2V Cycle-by-Cycle Current Limiting Internal Compensation Inrush Current Limiting and Internal Soft Start Output Overvoltage Protection (OVP) and Open-Load Protection (OLP) for Constant Current Configuration Thermal Shutdown Easily Configurable for SEPIC, Cuk or Flyback Topologies Available Package: 10-Lead 2x2 mm VQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Voltage 3.6A Isw PFM/PWM Boost Regulator - MCP1665 - Microchip Technology, Inc.
Chandler, AZ, United States
High-Voltage 3.6A Isw PFM/PWM Boost Regulator
MCP1665
High-Voltage 3.6A Isw PFM/PWM Boost Regulator MCP1665
The MCP1665 device is a compact, high-efficiency, fixed-frequency, non-synchronous step-up DC-DC converter that integrates a 36V, 100 mΩ NMOS switch. It provides a space-efficient high-voltage step-up power supply solution for applications powered by either three-cell alkaline, Ultimate Lithium, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The integrated switch is protected by the typical 3.6A cycle-by-cycle inductor peak current limit operation. There is an output overvoltage protection and an open-load protection that turn off switching if the feedback resistors are accidentally disconnected, the feedback pin is short-circuited to GND or the output is exposed to excessive voltage. Pulse-Frequency Modulation (PFM) switching mode used for power saving is implemented, and it is selectable by the dedicated MODE pin. MCP1665 is easy to use and allows creating classic boost, SEPIC or flyback DC-DC converters within a small Printed Circuit Board (PCB) area. All compensation and protection circuitry are integrated to minimize the number of external components. Additional Features 36V, 100 mΩ Integrated Switch Up to 92% Efficiency Higher Current Compared to the Previous MCP166x Switchers Family Output Voltage Range: Up to 32V 3.6A Typical Peak Input Current Limit: IOUT > 1 A at 5.0V VIN, 12V VOUT IOUT > 700 mA at 3.3V VIN, 12V VOUT IOUT > 400 mA at 4.2V VIN, 24V VOUT Input Voltage Range: 2.9V to 5V Input Undervoltage Lockout (UVLO): UVLO at VIN Rising: 2.9V, typical UVLO at VIN Falling: 2.7V, typical No Load Input Current: 250 μA Typically for PFM, 500 μA Typically for PWM Shutdown Mode with 0.4 μA Typical Quiescent Current Automatically PFM/PWM or Selected by the MODE Pin, for High Efficiency 500 kHz PWM Operation with Skipping Mode Operation Selectable by Dedicated MODE Pin Feedback Voltage Reference: VFB = 1.2V Cycle-by-Cycle Current Limiting Internal Compensation Inrush Current Limiting and Internal Soft Start Output Overvoltage Protection (OVP) and Open-Load Protection (OLP) for Constant Current Configuration Thermal Shutdown Easily Configurable for SEPIC, Cuk or Flyback Topologies Available Package: 10-Lead 2x2 mm VQFN

The MCP1665 device is a compact, high-efficiency, fixed-frequency, non-synchronous step-up DC-DC converter that integrates a 36V, 100 mΩ NMOS switch. It provides a space-efficient high-voltage step-up power supply solution for applications powered by either three-cell alkaline, Ultimate Lithium, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The integrated switch is protected by the typical 3.6A cycle-by-cycle inductor peak current limit operation. There is an output overvoltage protection and an open-load protection that turn off switching if the feedback resistors are accidentally disconnected, the feedback pin is short-circuited to GND or the output is exposed to excessive voltage. Pulse-Frequency Modulation (PFM) switching mode used for power saving is implemented, and it is selectable by the dedicated MODE pin.

MCP1665 is easy to use and allows creating classic boost, SEPIC or flyback DC-DC converters within a small Printed Circuit Board (PCB) area. All compensation and protection circuitry are integrated to minimize the number of external components.

Additional Features

    • 36V, 100 mΩ Integrated Switch
    • Up to 92% Efficiency
    • Higher Current Compared to the Previous MCP166x Switchers Family
    • Output Voltage Range: Up to 32V
    • 3.6A Typical Peak Input Current Limit:
      • IOUT > 1 A at 5.0V VIN, 12V VOUT
      • IOUT > 700 mA at 3.3V VIN, 12V VOUT
      • IOUT > 400 mA at 4.2V VIN, 24V VOUT
    • Input Voltage Range: 2.9V to 5V
    • Input Undervoltage Lockout (UVLO):
      • UVLO at VIN Rising: 2.9V, typical
      • UVLO at VIN Falling: 2.7V, typical
    • No Load Input Current: 250 μA Typically for PFM, 500 μA Typically for PWM
    • Shutdown Mode with 0.4 μA Typical Quiescent Current
    • Automatically PFM/PWM or Selected by the MODE Pin, for High Efficiency
    • 500 kHz PWM Operation with Skipping Mode Operation Selectable by Dedicated MODE Pin
    • Feedback Voltage Reference: VFB = 1.2V
    • Cycle-by-Cycle Current Limiting
    • Internal Compensation
    • Inrush Current Limiting and Internal Soft Start
    • Output Overvoltage Protection (OVP) and Open-Load Protection (OLP) for Constant Current Configuration
    • Thermal Shutdown
    • Easily Configurable for SEPIC, Cuk or Flyback Topologies
    • Available Package: 10-Lead 2x2 mm VQFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1665
Product Name High-Voltage 3.6A Isw PFM/PWM Boost Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3172 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ24074RGTR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42794G - TLE42794G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details