LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 200mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MCP1662T-E/OT |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 32 volts |
| Output Current | 0.2000 amps |