Microchip Technology, Inc. Dc-Dc Converter, Boost, 500Khz, Sot-23-5; Topology Microchip MCP1661T-E/OT

Description
DC-DC CONVERTER, BOOST, 500KHZ, SOT-23-5; Topology:Boost (Step Up); Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:200mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BOOST, 500KHZ, SOT-23-5; Topology:Boost (Step Up); Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:200mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Boost, 500Khz, Sot-23-5; Topology Microchip - 62X0520 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Boost, 500Khz, Sot-23-5; Topology Microchip
62X0520
Dc-Dc Converter, Boost, 500Khz, Sot-23-5; Topology Microchip 62X0520
DC-DC CONVERTER, BOOST, 500KHZ, SOT-23-5; Topology:Boost (Step Up); Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:200mA; Product Range:- RoHS Compliant: Yes

DC-DC CONVERTER, BOOST, 500KHZ, SOT-23-5; Topology:Boost (Step Up); Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:200mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Boost Regulator, 500Khz, Sot-23-5; Topology Microchip - 84X5965 - Newark, An Avnet Company
Chicago, IL, United States
Boost Regulator, 500Khz, Sot-23-5; Topology Microchip
84X5965
Boost Regulator, 500Khz, Sot-23-5; Topology Microchip 84X5965
BOOST REGULATOR, 500KHZ, SOT-23-5; Topology:Boost (Step Up); Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:200mA; Output Voltage Min:- RoHS Compliant: Yes

BOOST REGULATOR, 500KHZ, SOT-23-5; Topology:Boost (Step Up); Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:200mA; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
32V Output, Non-Synchronous Boost Regula; Topology Microchip - 31Y2509 - Newark, An Avnet Company
Chicago, IL, United States
32V Output, Non-Synchronous Boost Regula; Topology Microchip
31Y2509
32V Output, Non-Synchronous Boost Regula; Topology Microchip 31Y2509
32V OUTPUT, NON-SYNCHRONOUS BOOST REGULA; Topology:Boost (Step Up); Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:200mA; Output Voltage RoHS Compliant: Yes

32V OUTPUT, NON-SYNCHRONOUS BOOST REGULA; Topology:Boost (Step Up); Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:200mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 62X0520
Product Name Dc-Dc Converter, Boost, 500Khz, Sot-23-5; Topology Microchip
Input Voltage 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details