PIC10F202, MCP1650, MULTIPLE WHITE LED, DEMO BOARD; Device Topology:Boost (Step Up); No. of Outputs:1Outputs; Output Current:560mA; Output Voltage:32.4V; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Core Chip:MCP1650 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 69K0127 |
| Product Name | Pic10F202, Mcp1650, Multiple White Led, Demo Board; Device Topology Microchip |
| Category | Developement Board |