Microchip Technology, Inc. OEM Souring MCP1642D-ADJI/MC

Description
Category: OEM Souring Win Source Part Number: 1466585-MCP1642D-ADJ I/MC Manufacturer: Microchip Technology
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1466585-MCP1642D-ADJ I/MC Manufacturer: Microchip Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - MCP1642D-ADJI/MC - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
MCP1642D-ADJI/MC
OEM Souring MCP1642D-ADJI/MC
Category: OEM Souring Win Source Part Number: 1466585-MCP1642D-ADJ I/MC Manufacturer: Microchip Technology

Category: OEM Souring
Win Source Part Number: 1466585-MCP1642D-ADJI/MC
Manufacturer: Microchip Technology

Buy Now
Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip - 29Y7765 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip
29Y7765
Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip 29Y7765
DC/DC CONV, SYNC BOOST, 1MHZ, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:800mA RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 1MHZ, DFN-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:650mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:800mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MCP1642D-ADJI/MC 29Y7765
Product Name OEM Souring Dc/dc Conv, Sync Boost, 1Mhz, Dfn-8; Topology Microchip
Input Voltage 0.6500 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details